Vishay Intertechnology, Inc. RES 71 OHM 1/10W 1% 0603 M55342K12B71D0RT5V

Description
RES 71ohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 71ohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71 OHM 1/10W 1% 0603 - M55342K12B71D0RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71 OHM 1/10W 1% 0603
M55342K12B71D0RT5V
RES 71 OHM 1/10W 1% 0603 M55342K12B71D0RT5V
RES 71ohm 1/10W 1% 0603

RES 71ohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B71D0RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B71D0RT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K12B71D0RT5VTR-ND
71 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

71 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B71D0RT5V 764-M55342K12B71D0RT5VTR-ND
Product Name RES 71 OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 71 ohms 71 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers