Vishay Intertechnology, Inc. RES 715 OHM 1/10W 1% 0603 M55342K12B715DCBSV

Description
RES 715ohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 715ohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/10W 1% 0603 - M55342K12B715DCBSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/10W 1% 0603
M55342K12B715DCBSV
RES 715 OHM 1/10W 1% 0603 M55342K12B715DCBSV
RES 715ohm 1/10W 1% 0603

RES 715ohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B715DCBSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B715DCBSV-ND
Chip Resistor - Surface Mount 764-M55342K12B715DCBSV-ND
715 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

715 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B715DCBSV 764-M55342K12B715DCBSV-ND
Product Name RES 715 OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details