Vishay Precision Group Rcwpm-0603 6.98K 1% K M55342K12B6E98S Ts Vishay M55342K12B6E98SWL

Description
RCWPM-0603 6.98K 1% K M55342K12B6E98S TS
Description
RCWPM-0603 6.98K 1% K M55342K12B6E98S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 6.98K 1% K M55342K12B6E98S Ts Vishay - 22P8430 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 6.98K 1% K M55342K12B6E98S Ts Vishay
22P8430
Rcwpm-0603 6.98K 1% K M55342K12B6E98S Ts Vishay 22P8430
RCWPM-0603 6.98K 1% K M55342K12B6E98S TS

RCWPM-0603 6.98K 1% K M55342K12B6E98S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8430
Product Name Rcwpm-0603 6.98K 1% K M55342K12B6E98S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details