Vishay Intertechnology, Inc. Res Thick Film 0603 6.65K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B6E65RS2

Description
Res Thick Film 0603 6.65K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 6.65K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 6.65K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R - M55342K12B6E65RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 6.65K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
M55342K12B6E65RS2
Res Thick Film 0603 6.65K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B6E65RS2
Res Thick Film 0603 6.65K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0603 6.65K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - M55342K12B6E65RS2 - 1074136-M55342K12B6E65RS2 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K12B6E65RS2
1074136-M55342K12B6E65RS2
Chip Resistor - Surface Mount - M55342K12B6E65RS2 1074136-M55342K12B6E65RS2
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074136-M55342K12B6E 65RS2 Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 6.65 kΩ Categories: Chip Resistor - Surface Mount Case / Package: 0603 Alternative Parts (Cross-Reference): ERJ-3EKF6651V; CRCW06036K65FKEA; AC0603FR-076K65L; RC0603FR-076K65L; ERJ-PA3F6651V; RK73H1JTTD6651F; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074136-M55342K12B6E65RS2
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-55342
Composition: Thick Film
Resistance: 6.65 kΩ
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Alternative Parts (Cross-Reference): ERJ-3EKF6651V; CRCW06036K65FKEA; AC0603FR-076K65L; RC0603FR-076K65L; ERJ-PA3F6651V; RK73H1JTTD6651F;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now
SMD 0.1W 10W Resistor - 52-M55342K12B6E65RS2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 10W Resistor
52-M55342K12B6E65RS2
SMD 0.1W 10W Resistor 52-M55342K12B6E65RS2
Res Thick Film 0603 6.65K Ohm 1% 0.1W(1/10W) ±100ppm/°C 0.01% Sulfur Resistant Pad SMD T/R Product overview: M55342K12B6E65RS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K12B6E65RS2 can be used for catalog matching and distributor lookup.

Res Thick Film 0603 6.65K Ohm 1% 0.1W(1/10W) ±100ppm/°C 0.01% Sulfur Resistant Pad SMD T/R Product overview: M55342K12B6E65RS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K12B6E65RS2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number M55342K12B6E65RS2 1074136-M55342K12B6E65RS2 52-M55342K12B6E65RS2
Product Name Res Thick Film 0603 6.65K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount - M55342K12B6E65RS2 SMD 0.1W 10W Resistor
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573257 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details