Vishay Precision Group Rcwpm-0603 69.8K 1% K M55342K12B69E8R Rs Vishay M55342K12B69E8RUL

Description
RCWPM-0603 69.8K 1% K M55342K12B69E8R RS
Description
RCWPM-0603 69.8K 1% K M55342K12B69E8R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 69.8K 1% K M55342K12B69E8R Rs Vishay - 22P8590 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 69.8K 1% K M55342K12B69E8R Rs Vishay
22P8590
Rcwpm-0603 69.8K 1% K M55342K12B69E8R Rs Vishay 22P8590
RCWPM-0603 69.8K 1% K M55342K12B69E8R RS

RCWPM-0603 69.8K 1% K M55342K12B69E8R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8590
Product Name Rcwpm-0603 69.8K 1% K M55342K12B69E8R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details