Vishay Precision Group Rcwpm-0603 69.8K 1% K M55342K12B69E8M Ts Vishay M55342K12B69E8MWL

Description
RCWPM-0603 69.8K 1% K M55342K12B69E8M TS
Description
RCWPM-0603 69.8K 1% K M55342K12B69E8M TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 69.8K 1% K M55342K12B69E8M Ts Vishay - 22P8589 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 69.8K 1% K M55342K12B69E8M Ts Vishay
22P8589
Rcwpm-0603 69.8K 1% K M55342K12B69E8M Ts Vishay 22P8589
RCWPM-0603 69.8K 1% K M55342K12B69E8M TS

RCWPM-0603 69.8K 1% K M55342K12B69E8M TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8589
Product Name Rcwpm-0603 69.8K 1% K M55342K12B69E8M Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers