Vishay Precision Group Rcwpm-0603 68 2% K M55342K12B68G0R Tsl Vishay M55342K12B68G0RWL

Description
RCWPM-0603 68 2% K M55342K12B68G0R TSL
Description
RCWPM-0603 68 2% K M55342K12B68G0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 68 2% K M55342K12B68G0R Tsl Vishay - 22P8552 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 68 2% K M55342K12B68G0R Tsl Vishay
22P8552
Rcwpm-0603 68 2% K M55342K12B68G0R Tsl Vishay 22P8552
RCWPM-0603 68 2% K M55342K12B68G0R TSL

RCWPM-0603 68 2% K M55342K12B68G0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8552
Product Name Rcwpm-0603 68 2% K M55342K12B68G0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details