Vishay Intertechnology, Inc. RES 68.1 OHM 1/10W 1% 0603 M55342K12B68D1MT3V

Description
RES 68.1ohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 68.1ohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/10W 1% 0603 - M55342K12B68D1MT3V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/10W 1% 0603
M55342K12B68D1MT3V
RES 68.1 OHM 1/10W 1% 0603 M55342K12B68D1MT3V
RES 68.1ohm 1/10W 1% 0603

RES 68.1ohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B68D1MT3VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B68D1MT3VTR-ND
Chip Resistor - Surface Mount 764-M55342K12B68D1MT3VTR-ND
68.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

68.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B68D1MT3V 764-M55342K12B68D1MT3VTR-ND
Product Name RES 68.1 OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details