Vishay Intertechnology, Inc. RES 64.2K OHM 1/10W 0.1% 0603 M55342K12B64B2PWS

Description
RES 64.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 64.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.2K OHM 1/10W 0.1% 0603 - M55342K12B64B2PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.2K OHM 1/10W 0.1% 0603
M55342K12B64B2PWS
RES 64.2K OHM 1/10W 0.1% 0603 M55342K12B64B2PWS
RES 64.2Kohm 1/10W 0.1% 0603

RES 64.2Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B64B2PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B64B2PWS-ND
Chip Resistor - Surface Mount 764-M55342K12B64B2PWS-ND
64.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

64.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B64B2PWS 764-M55342K12B64B2PWS-ND
Product Name RES 64.2K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 64200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details