Vishay Precision Group Rcwpm-0603 649 1% K M55342K12B649Ds Tsl Vishay M55342K12B649DSWL

Description
RCWPM-0603 649 1% K M55342K12B649DS TSL
Description
RCWPM-0603 649 1% K M55342K12B649DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 649 1% K M55342K12B649Ds Tsl Vishay - 22P8523 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 649 1% K M55342K12B649Ds Tsl Vishay
22P8523
Rcwpm-0603 649 1% K M55342K12B649Ds Tsl Vishay 22P8523
RCWPM-0603 649 1% K M55342K12B649DS TSL

RCWPM-0603 649 1% K M55342K12B649DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8523
Product Name Rcwpm-0603 649 1% K M55342K12B649Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details