Vishay Precision Group Rcwpm-0603 61.9K 1% K M55342K12B61E9R Ts Vishay M55342K12B61E9RWL

Description
RCWPM-0603 61.9K 1% K M55342K12B61E9R TS
Description
RCWPM-0603 61.9K 1% K M55342K12B61E9R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 61.9K 1% K M55342K12B61E9R Ts Vishay - 22P8472 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 61.9K 1% K M55342K12B61E9R Ts Vishay
22P8472
Rcwpm-0603 61.9K 1% K M55342K12B61E9R Ts Vishay 22P8472
RCWPM-0603 61.9K 1% K M55342K12B61E9R TS

RCWPM-0603 61.9K 1% K M55342K12B61E9R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8472
Product Name Rcwpm-0603 61.9K 1% K M55342K12B61E9R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details