Vishay Intertechnology, Inc. RES 60.4K OHM 1/10W 0.1% 0603 M55342K12B60B4RWS

Description
RES 60.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 60.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/10W 0.1% 0603 - M55342K12B60B4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/10W 0.1% 0603
M55342K12B60B4RWS
RES 60.4K OHM 1/10W 0.1% 0603 M55342K12B60B4RWS
RES 60.4Kohm 1/10W 0.1% 0603

RES 60.4Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B60B4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B60B4RWS-ND
Chip Resistor - Surface Mount 764-M55342K12B60B4RWS-ND
60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B60B4RWS 764-M55342K12B60B4RWS-ND
Product Name RES 60.4K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details