Vishay Precision Group Rcwpm-0603 5.76K 1% K M55342K12B5E76P Rs Vishay M55342K12B5E76PUL

Description
RCWPM-0603 5.76K 1% K M55342K12B5E76P RS
Description
RCWPM-0603 5.76K 1% K M55342K12B5E76P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 5.76K 1% K M55342K12B5E76P Rs Vishay - 22P8197 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 5.76K 1% K M55342K12B5E76P Rs Vishay
22P8197
Rcwpm-0603 5.76K 1% K M55342K12B5E76P Rs Vishay 22P8197
RCWPM-0603 5.76K 1% K M55342K12B5E76P RS

RCWPM-0603 5.76K 1% K M55342K12B5E76P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8197
Product Name Rcwpm-0603 5.76K 1% K M55342K12B5E76P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details