Vishay Precision Group Rcwpm-0603 5.36K 1% K M55342K12B5E36S Ts Vishay M55342K12B5E36SWL

Description
RCWPM-0603 5.36K 1% K M55342K12B5E36S TS
Description
RCWPM-0603 5.36K 1% K M55342K12B5E36S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 5.36K 1% K M55342K12B5E36S Ts Vishay - 22P8182 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 5.36K 1% K M55342K12B5E36S Ts Vishay
22P8182
Rcwpm-0603 5.36K 1% K M55342K12B5E36S Ts Vishay 22P8182
RCWPM-0603 5.36K 1% K M55342K12B5E36S TS

RCWPM-0603 5.36K 1% K M55342K12B5E36S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8182
Product Name Rcwpm-0603 5.36K 1% K M55342K12B5E36S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details