Vishay Intertechnology, Inc. SMD 5.62 Ohm 0.1W 10W Resistor M55342K12B5D62RS2

Description
Res Thick Film 0603 5.62 Ohm 1% 0.1W(1/10W) ±100ppm/°C 0.01% Sulfur Resistant Pad SMD T/R Product overview: M55342K12B5D62RS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.62 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.62 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K12B5D62RS2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0603 5.62 Ohm 1% 0.1W(1/10W) ±100ppm/°C 0.01% Sulfur Resistant Pad SMD T/R Product overview: M55342K12B5D62RS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.62 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.62 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K12B5D62RS2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.62 Ohm 0.1W 10W Resistor - 52-M55342K12B5D62RS2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.62 Ohm 0.1W 10W Resistor
52-M55342K12B5D62RS2
SMD 5.62 Ohm 0.1W 10W Resistor 52-M55342K12B5D62RS2
Res Thick Film 0603 5.62 Ohm 1% 0.1W(1/10W) ±100ppm/°C 0.01% Sulfur Resistant Pad SMD T/R Product overview: M55342K12B5D62RS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.62 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.62 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K12B5D62RS2 can be used for catalog matching and distributor lookup.

Res Thick Film 0603 5.62 Ohm 1% 0.1W(1/10W) ±100ppm/°C 0.01% Sulfur Resistant Pad SMD T/R Product overview: M55342K12B5D62RS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.62 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.62 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K12B5D62RS2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - M55342K12B5D62RS2 - 973250-M55342K12B5D62RS2 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K12B5D62RS2
973250-M55342K12B5D62RS2
Chip Resistor - Surface Mount - M55342K12B5D62RS2 973250-M55342K12B5D62RS2
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973250-M55342K12B5D6 2RS2 Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 5.62 Ω Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973250-M55342K12B5D62RS2
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-55342
Composition: Thick Film
Resistance: 5.62 Ω
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now
Res Thin Film 0603 5.62 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R - M55342K12B5D62RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 5.62 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R
M55342K12B5D62RS2
Res Thin Film 0603 5.62 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R M55342K12B5D62RS2
Res Thin Film 0603 5.62 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0603 5.62 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-M55342K12B5D62RS2 973250-M55342K12B5D62RS2 M55342K12B5D62RS2
Product Name SMD 5.62 Ohm 0.1W 10W Resistor Chip Resistor - Surface Mount - M55342K12B5D62RS2 Res Thin Film 0603 5.62 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603
Resistance Range 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details