Vishay Intertechnology, Inc. RES 5.76K OHM 1/10W 0.1% 0603 M55342K12B5B76RTS

Description
RES 5.76Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 5.76Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/10W 0.1% 0603 - M55342K12B5B76RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/10W 0.1% 0603
M55342K12B5B76RTS
RES 5.76K OHM 1/10W 0.1% 0603 M55342K12B5B76RTS
RES 5.76Kohm 1/10W 0.1% 0603

RES 5.76Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B5B76RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B5B76RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K12B5B76RTSTR-ND
5.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

5.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B5B76RTS 764-M55342K12B5B76RTSTR-ND
Product Name RES 5.76K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 5760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2614FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details