Vishay Precision Group Rcwpm-0603 562K 1% K M55342K12B562Es Tsl Vishay M55342K12B562ESWL

Description
RCWPM-0603 562K 1% K M55342K12B562ES TSL
Description
RCWPM-0603 562K 1% K M55342K12B562ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 562K 1% K M55342K12B562Es Tsl Vishay - 22P8359 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 562K 1% K M55342K12B562Es Tsl Vishay
22P8359
Rcwpm-0603 562K 1% K M55342K12B562Es Tsl Vishay 22P8359
RCWPM-0603 562K 1% K M55342K12B562ES TSL

RCWPM-0603 562K 1% K M55342K12B562ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8359
Product Name Rcwpm-0603 562K 1% K M55342K12B562Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers