Vishay Precision Group Rcwpm-0603 560 5% K M55342K12B560Js Tsl Vishay M55342K12B560JSWL

Description
RCWPM-0603 560 5% K M55342K12B560JS TSL
Description
RCWPM-0603 560 5% K M55342K12B560JS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 560 5% K M55342K12B560Js Tsl Vishay - 22P8349 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 560 5% K M55342K12B560Js Tsl Vishay
22P8349
Rcwpm-0603 560 5% K M55342K12B560Js Tsl Vishay 22P8349
RCWPM-0603 560 5% K M55342K12B560JS TSL

RCWPM-0603 560 5% K M55342K12B560JS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8349
Product Name Rcwpm-0603 560 5% K M55342K12B560Js Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details