Vishay Intertechnology, Inc. RES 51.1 OHM 1/10W 1% 0603 M55342K12B51D1RWSV

Description
RES 51.1ohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 51.1ohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1/10W 1% 0603 - M55342K12B51D1RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/10W 1% 0603
M55342K12B51D1RWSV
RES 51.1 OHM 1/10W 1% 0603 M55342K12B51D1RWSV
RES 51.1ohm 1/10W 1% 0603

RES 51.1ohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B51D1RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B51D1RWSV-ND
Chip Resistor - Surface Mount 764-M55342K12B51D1RWSV-ND
51.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

51.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B51D1RWSV 764-M55342K12B51D1RWSV-ND
Product Name RES 51.1 OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176155-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details