Vishay Intertechnology, Inc. Res Thick Film 0603 51.1 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B51D1RS2

Description
Res Thick Film 0603 51.1 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 51.1 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 51.1 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R - M55342K12B51D1RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 51.1 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
M55342K12B51D1RS2
Res Thick Film 0603 51.1 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B51D1RS2
Res Thick Film 0603 51.1 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0603 51.1 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K12B51D1RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B51D1RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K12B51D1RS2DKR-ND
RCWPM-0603 51.1 1% K M55342K12B5

RCWPM-0603 51.1 1% K M55342K12B5

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K12B51D1RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B51D1RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K12B51D1RS2CT-ND
RCWPM-0603 51.1 1% K M55342K12B5

RCWPM-0603 51.1 1% K M55342K12B5

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K12B51D1RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B51D1RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K12B51D1RS2TR-ND
RCWPM-0603 51.1 1% K M55342K12B5

RCWPM-0603 51.1 1% K M55342K12B5

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B51D1RS2 541-M55342K12B51D1RS2DKR-ND
Product Name Res Thick Film 0603 51.1 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 100 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details