Vishay Intertechnology, Inc. Res Thick Film 0603 510K Ohm 2% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B510HRS2

Description
Res Thick Film 0603 510K Ohm 2% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 0603 510K Ohm 2% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 510K Ohm 2% 7/100W ¦100ppm/¦C 0.01% SMD T/R - M55342K12B510HRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 510K Ohm 2% 7/100W ¦100ppm/¦C 0.01% SMD T/R
M55342K12B510HRS2
Res Thick Film 0603 510K Ohm 2% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B510HRS2
Res Thick Film 0603 510K Ohm 2% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0603 510K Ohm 2% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K12B510HRS2
Product Name Res Thick Film 0603 510K Ohm 2% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details