Vishay Intertechnology, Inc. RES 50.5 OHM 1/10W 0.1% 0603 M55342K12B50A5RWS

Description
RES 50.5ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 50.5ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5 OHM 1/10W 0.1% 0603 - M55342K12B50A5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5 OHM 1/10W 0.1% 0603
M55342K12B50A5RWS
RES 50.5 OHM 1/10W 0.1% 0603 M55342K12B50A5RWS
RES 50.5ohm 1/10W 0.1% 0603

RES 50.5ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B50A5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B50A5RWS-ND
Chip Resistor - Surface Mount 764-M55342K12B50A5RWS-ND
50.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

50.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B50A5RWS 764-M55342K12B50A5RWS-ND
Product Name RES 50.5 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 50.5 ohms 50.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details