Vishay Precision Group Rcwpm-0603 4.75K 1% K M55342K12B4E75P Rs Vishay M55342K12B4E75PUL

Description
RCWPM-0603 4.75K 1% K M55342K12B4E75P RS
Description
RCWPM-0603 4.75K 1% K M55342K12B4E75P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 4.75K 1% K M55342K12B4E75P Rs Vishay - 22P7926 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 4.75K 1% K M55342K12B4E75P Rs Vishay
22P7926
Rcwpm-0603 4.75K 1% K M55342K12B4E75P Rs Vishay 22P7926
RCWPM-0603 4.75K 1% K M55342K12B4E75P RS

RCWPM-0603 4.75K 1% K M55342K12B4E75P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7926
Product Name Rcwpm-0603 4.75K 1% K M55342K12B4E75P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details