Vishay Precision Group Rcwpm-0603 4.64K 1% K M55342K12B4E64P Rs Vishay M55342K12B4E64PUL

Description
RCWPM-0603 4.64K 1% K M55342K12B4E64P RS
Description
RCWPM-0603 4.64K 1% K M55342K12B4E64P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 4.64K 1% K M55342K12B4E64P Rs Vishay - 22P7919 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 4.64K 1% K M55342K12B4E64P Rs Vishay
22P7919
Rcwpm-0603 4.64K 1% K M55342K12B4E64P Rs Vishay 22P7919
RCWPM-0603 4.64K 1% K M55342K12B4E64P RS

RCWPM-0603 4.64K 1% K M55342K12B4E64P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7919
Product Name Rcwpm-0603 4.64K 1% K M55342K12B4E64P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details