Vishay Intertechnology, Inc. RES 4.37K OHM 1/10W 0.1% 0603 M55342K12B4B37RWS

Description
RES 4.37Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 4.37Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.37K OHM 1/10W 0.1% 0603 - M55342K12B4B37RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.37K OHM 1/10W 0.1% 0603
M55342K12B4B37RWS
RES 4.37K OHM 1/10W 0.1% 0603 M55342K12B4B37RWS
RES 4.37Kohm 1/10W 0.1% 0603

RES 4.37Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B4B37RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B4B37RWS-ND
Chip Resistor - Surface Mount 764-M55342K12B4B37RWS-ND
4.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

4.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B4B37RWS 764-M55342K12B4B37RWS-ND
Product Name RES 4.37K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 4370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details