Vishay Intertechnology, Inc. Res Thin Film 0603 49.9K Ohm 0.1% 1/10W ¦100ppm/¦C 0.01% SMD M55342K12B49B9RWS

Description
Res Thin Film 0603 49.9K Ohm 0.1% 1/10W ¦100ppm/¦C 0.01% SMD
Request a Quote Datasheet
Description
Res Thin Film 0603 49.9K Ohm 0.1% 1/10W ¦100ppm/¦C 0.01% SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 49.9K Ohm 0.1% 1/10W ¦100ppm/¦C 0.01% SMD - M55342K12B49B9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 49.9K Ohm 0.1% 1/10W ¦100ppm/¦C 0.01% SMD
M55342K12B49B9RWS
Res Thin Film 0603 49.9K Ohm 0.1% 1/10W ¦100ppm/¦C 0.01% SMD M55342K12B49B9RWS
Res Thin Film 0603 49.9K Ohm 0.1% 1/10W ¦100ppm/¦C 0.01% SMD

Res Thin Film 0603 49.9K Ohm 0.1% 1/10W ¦100ppm/¦C 0.01% SMD

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B49B9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B49B9RWS-ND
Chip Resistor - Surface Mount 764-M55342K12B49B9RWS-ND
49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B49B9RWS 764-M55342K12B49B9RWS-ND
Product Name Res Thin Film 0603 49.9K Ohm 0.1% 1/10W ¦100ppm/¦C 0.01% SMD Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details