Vishay Intertechnology, Inc. Res Thin Film 0603 43.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K12B43E2RWSV

Description
Res Thin Film 0603 43.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0603 43.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 43.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Waffle Pack - M55342K12B43E2RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 43.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Waffle Pack
M55342K12B43E2RWSV
Res Thin Film 0603 43.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K12B43E2RWSV
Res Thin Film 0603 43.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0603 43.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B43E2RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B43E2RWSV-ND
Chip Resistor - Surface Mount 764-M55342K12B43E2RWSV-ND
43.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

43.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B43E2RWSV 764-M55342K12B43E2RWSV-ND
Product Name Res Thin Film 0603 43.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8664FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers