Vishay Precision Group Rcwpm-0603 432K 1% K M55342K12B432Er Tsl Vishay M55342K12B432ERWL

Description
RCWPM-0603 432K 1% K M55342K12B432ER TSL
Description
RCWPM-0603 432K 1% K M55342K12B432ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 432K 1% K M55342K12B432Er Tsl Vishay - 22P8034 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 432K 1% K M55342K12B432Er Tsl Vishay
22P8034
Rcwpm-0603 432K 1% K M55342K12B432Er Tsl Vishay 22P8034
RCWPM-0603 432K 1% K M55342K12B432ER TSL

RCWPM-0603 432K 1% K M55342K12B432ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8034
Product Name Rcwpm-0603 432K 1% K M55342K12B432Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details