Vishay Precision Group Rcwpm-0603 430K 2% K M55342K12B430Hr Tsl Vishay M55342K12B430HRWL

Description
RCWPM-0603 430K 2% K M55342K12B430HR TSL
Description
RCWPM-0603 430K 2% K M55342K12B430HR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 430K 2% K M55342K12B430Hr Tsl Vishay - 22P8029 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 430K 2% K M55342K12B430Hr Tsl Vishay
22P8029
Rcwpm-0603 430K 2% K M55342K12B430Hr Tsl Vishay 22P8029
RCWPM-0603 430K 2% K M55342K12B430HR TSL

RCWPM-0603 430K 2% K M55342K12B430HR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8029
Product Name Rcwpm-0603 430K 2% K M55342K12B430Hr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers