Vishay Precision Group Rcwpm-0603 422 1% K M55342K12B422Ds Tsl Vishay M55342K12B422DSWL

Description
RCWPM-0603 422 1% K M55342K12B422DS TSL
Description
RCWPM-0603 422 1% K M55342K12B422DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 422 1% K M55342K12B422Ds Tsl Vishay - 22P8000 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 422 1% K M55342K12B422Ds Tsl Vishay
22P8000
Rcwpm-0603 422 1% K M55342K12B422Ds Tsl Vishay 22P8000
RCWPM-0603 422 1% K M55342K12B422DS TSL

RCWPM-0603 422 1% K M55342K12B422DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8000
Product Name Rcwpm-0603 422 1% K M55342K12B422Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers