Vishay Precision Group Rcwpm-0603 40.2K 1% K M55342K12B40E2P Rs Vishay M55342K12B40E2PUL

Description
RCWPM-0603 40.2K 1% K M55342K12B40E2P RS
Description
RCWPM-0603 40.2K 1% K M55342K12B40E2P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 40.2K 1% K M55342K12B40E2P Rs Vishay - 22P7966 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 40.2K 1% K M55342K12B40E2P Rs Vishay
22P7966
Rcwpm-0603 40.2K 1% K M55342K12B40E2P Rs Vishay 22P7966
RCWPM-0603 40.2K 1% K M55342K12B40E2P RS

RCWPM-0603 40.2K 1% K M55342K12B40E2P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7966
Product Name Rcwpm-0603 40.2K 1% K M55342K12B40E2P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details