Vishay Intertechnology, Inc. SMD 40.2 Ohm 0.1W 10W Resistor M55342K12B40D2SS2

Description
Res Thick Film 0603 40.2 Ohm 1% 0.1W(1/10W) ±100ppm/°C 0.001% Sulfur Resistant Pad SMD T/R Product overview: M55342K12B40D2SS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K12B40D2SS2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0603 40.2 Ohm 1% 0.1W(1/10W) ±100ppm/°C 0.001% Sulfur Resistant Pad SMD T/R Product overview: M55342K12B40D2SS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K12B40D2SS2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 40.2 Ohm 0.1W 10W Resistor - 52-M55342K12B40D2SS2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 40.2 Ohm 0.1W 10W Resistor
52-M55342K12B40D2SS2
SMD 40.2 Ohm 0.1W 10W Resistor 52-M55342K12B40D2SS2
Res Thick Film 0603 40.2 Ohm 1% 0.1W(1/10W) ±100ppm/°C 0.001% Sulfur Resistant Pad SMD T/R Product overview: M55342K12B40D2SS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K12B40D2SS2 can be used for catalog matching and distributor lookup.

Res Thick Film 0603 40.2 Ohm 1% 0.1W(1/10W) ±100ppm/°C 0.001% Sulfur Resistant Pad SMD T/R Product overview: M55342K12B40D2SS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K12B40D2SS2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - M55342K12B40D2SS2 - 1074135-M55342K12B40D2SS2 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K12B40D2SS2
1074135-M55342K12B40D2SS2
Chip Resistor - Surface Mount - M55342K12B40D2SS2 1074135-M55342K12B40D2SS2
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074135-M55342K12B40 D2SS2 Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 40.2 Ω Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Alternative Parts (Cross-Reference): ERJ-3EKF40R2V; CRCW060340R2FKEA; RC0603FR-0740R2L; RK73H1JTTD40R2F; CRCW060340R2FKTA; AC0603FR-0740R2L; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074135-M55342K12B40D2SS2
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-55342
Composition: Thick Film
Resistance: 40.2 Ω
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Alternative Parts (Cross-Reference): ERJ-3EKF40R2V; CRCW060340R2FKEA; RC0603FR-0740R2L; RK73H1JTTD40R2F; CRCW060340R2FKTA; AC0603FR-0740R2L;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now
Res Thick Film 0603 40.2 Ohm 1% 7/100W ¦100ppm/¦C 0.001% SMD T/R - M55342K12B40D2SS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 40.2 Ohm 1% 7/100W ¦100ppm/¦C 0.001% SMD T/R
M55342K12B40D2SS2
Res Thick Film 0603 40.2 Ohm 1% 7/100W ¦100ppm/¦C 0.001% SMD T/R M55342K12B40D2SS2
Res Thick Film 0603 40.2 Ohm 1% 7/100W ¦100ppm/¦C 0.001% SMD T/R

Res Thick Film 0603 40.2 Ohm 1% 7/100W ¦100ppm/¦C 0.001% SMD T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-M55342K12B40D2SS2 1074135-M55342K12B40D2SS2 M55342K12B40D2SS2
Product Name SMD 40.2 Ohm 0.1W 10W Resistor Chip Resistor - Surface Mount - M55342K12B40D2SS2 Res Thick Film 0603 40.2 Ohm 1% 7/100W ¦100ppm/¦C 0.001% SMD T/R
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers