Vishay Precision Group Rcwpm-0603 3.57K 1% K M55342K12B3E57S Ts Vishay M55342K12B3E57SWL

Description
RCWPM-0603 3.57K 1% K M55342K12B3E57S TS
Description
RCWPM-0603 3.57K 1% K M55342K12B3E57S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 3.57K 1% K M55342K12B3E57S Ts Vishay - 22P7572 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 3.57K 1% K M55342K12B3E57S Ts Vishay
22P7572
Rcwpm-0603 3.57K 1% K M55342K12B3E57S Ts Vishay 22P7572
RCWPM-0603 3.57K 1% K M55342K12B3E57S TS

RCWPM-0603 3.57K 1% K M55342K12B3E57S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7572
Product Name Rcwpm-0603 3.57K 1% K M55342K12B3E57S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details