THICK FILM RESISTOR 0603 1%
Res Thick Film 0603 3.32K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-M55342K12B3E32RWB-ND | M55342K12B3E32RWB |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 0603 3.32K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % |