Vishay Precision Group Resistor, Thin Film, 3.32Kohm, 0.1W, 1%; Resistance Vishay M55342K12B3E32RT0V.

Description
RESISTOR, THIN FILM, 3.32KOHM, 0.1W, 1%; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No
Datasheet
Description
RESISTOR, THIN FILM, 3.32KOHM, 0.1W, 1%; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 3.32Kohm, 0.1W, 1%; Resistance Vishay - 32AC1744 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 3.32Kohm, 0.1W, 1%; Resistance Vishay
32AC1744
Resistor, Thin Film, 3.32Kohm, 0.1W, 1%; Resistance Vishay 32AC1744
RESISTOR, THIN FILM, 3.32KOHM, 0.1W, 1%; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

RESISTOR, THIN FILM, 3.32KOHM, 0.1W, 1%; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32AC1744
Product Name Resistor, Thin Film, 3.32Kohm, 0.1W, 1%; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details