Vishay Intertechnology, Inc. RES 3.3K OHM 1/10W 1% 0603 M55342K12B3E30MTSV

Description
RES 3.3Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 3.3Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/10W 1% 0603 - M55342K12B3E30MTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/10W 1% 0603
M55342K12B3E30MTSV
RES 3.3K OHM 1/10W 1% 0603 M55342K12B3E30MTSV
RES 3.3Kohm 1/10W 1% 0603

RES 3.3Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B3E30MTSVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B3E30MTSVTR-ND
Chip Resistor - Surface Mount 764-M55342K12B3E30MTSVTR-ND
3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B3E30MTSV 764-M55342K12B3E30MTSVTR-ND
Product Name RES 3.3K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 3300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1622825-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers