Vishay Precision Group Rcwpm-0603 3.16K 1% K M55342K12B3E16S Ts Vishay M55342K12B3E16SWL

Description
RCWPM-0603 3.16K 1% K M55342K12B3E16S TS
Description
RCWPM-0603 3.16K 1% K M55342K12B3E16S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 3.16K 1% K M55342K12B3E16S Ts Vishay - 22P7549 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 3.16K 1% K M55342K12B3E16S Ts Vishay
22P7549
Rcwpm-0603 3.16K 1% K M55342K12B3E16S Ts Vishay 22P7549
RCWPM-0603 3.16K 1% K M55342K12B3E16S TS

RCWPM-0603 3.16K 1% K M55342K12B3E16S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7549
Product Name Rcwpm-0603 3.16K 1% K M55342K12B3E16S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details