Vishay Precision Group Rcwpm-0603 3.16K 1% K M55342K12B3E16R Ts Vishay M55342K12B3E16RWL

Description
RCWPM-0603 3.16K 1% K M55342K12B3E16R TS
Description
RCWPM-0603 3.16K 1% K M55342K12B3E16R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 3.16K 1% K M55342K12B3E16R Ts Vishay - 22P7548 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 3.16K 1% K M55342K12B3E16R Ts Vishay
22P7548
Rcwpm-0603 3.16K 1% K M55342K12B3E16R Ts Vishay 22P7548
RCWPM-0603 3.16K 1% K M55342K12B3E16R TS

RCWPM-0603 3.16K 1% K M55342K12B3E16R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7548
Product Name Rcwpm-0603 3.16K 1% K M55342K12B3E16R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details