Vishay Intertechnology, Inc. RES 3.1K OHM 1/10W 1% 0603 M55342K12B3E10RWSV

Description
RES 3.1Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 3.1Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.1K OHM 1/10W 1% 0603 - M55342K12B3E10RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.1K OHM 1/10W 1% 0603
M55342K12B3E10RWSV
RES 3.1K OHM 1/10W 1% 0603 M55342K12B3E10RWSV
RES 3.1Kohm 1/10W 1% 0603

RES 3.1Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B3E10RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B3E10RWSV-ND
Chip Resistor - Surface Mount 764-M55342K12B3E10RWSV-ND
3.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

3.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B3E10RWSV 764-M55342K12B3E10RWSV-ND
Product Name RES 3.1K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 3100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers