Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K12B3B92RBS

Description
3.92 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
3.92 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K12B3B92RBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B3B92RBS-ND
Chip Resistor - Surface Mount 764-M55342K12B3B92RBS-ND
3.92 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

3.92 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 3.92K OHM 1/10W 0.1% 0603 - M55342K12B3B92RBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/10W 0.1% 0603
M55342K12B3B92RBS
RES 3.92K OHM 1/10W 0.1% 0603 M55342K12B3B92RBS
RES 3.92Kohm 1/10W 0.1% 0603

RES 3.92Kohm 1/10W 0.1% 0603

Supplier's Site
M55342K 100Ppm 0603 3.92K 0.1% R Bs Vishay - 45P5882 - Newark, An Avnet Company
Chicago, IL, United States
M55342K 100Ppm 0603 3.92K 0.1% R Bs Vishay
45P5882
M55342K 100Ppm 0603 3.92K 0.1% R Bs Vishay 45P5882
M55342K 100PPM 0603 3.92K 0.1% R BS

M55342K 100PPM 0603 3.92K 0.1% R BS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-M55342K12B3B92RBS-ND M55342K12B3B92RBS 45P5882
Product Name Chip Resistor - Surface Mount RES 3.92K OHM 1/10W 0.1% 0603 M55342K 100Ppm 0603 3.92K 0.1% R Bs Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details