Vishay Intertechnology, Inc. Res Thin Film 0603 3.74K Ohm 0.1% 1/10W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K12B3B74RWS

Description
Res Thin Film 0603 3.74K Ohm 0.1% 1/10W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0603 3.74K Ohm 0.1% 1/10W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 3.74K Ohm 0.1% 1/10W ¦100ppm/¦C 0.01% SMD Waffle Pack - M55342K12B3B74RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 3.74K Ohm 0.1% 1/10W ¦100ppm/¦C 0.01% SMD Waffle Pack
M55342K12B3B74RWS
Res Thin Film 0603 3.74K Ohm 0.1% 1/10W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K12B3B74RWS
Res Thin Film 0603 3.74K Ohm 0.1% 1/10W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0603 3.74K Ohm 0.1% 1/10W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B3B74RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B3B74RWS-ND
Chip Resistor - Surface Mount 764-M55342K12B3B74RWS-ND
3.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

3.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B3B74RWS 764-M55342K12B3B74RWS-ND
Product Name Res Thin Film 0603 3.74K Ohm 0.1% 1/10W ¦100ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details