Vishay Precision Group Rcwpm-0603 36K 2% K M55342K12B36H0R Rsl Vishay M55342K12B36H0RUL

Description
RCWPM-0603 36K 2% K M55342K12B36H0R RSL
Description
RCWPM-0603 36K 2% K M55342K12B36H0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 36K 2% K M55342K12B36H0R Rsl Vishay - 22P7802 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 36K 2% K M55342K12B36H0R Rsl Vishay
22P7802
Rcwpm-0603 36K 2% K M55342K12B36H0R Rsl Vishay 22P7802
RCWPM-0603 36K 2% K M55342K12B36H0R RSL

RCWPM-0603 36K 2% K M55342K12B36H0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7802
Product Name Rcwpm-0603 36K 2% K M55342K12B36H0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details