Vishay Intertechnology, Inc. RES 33 OHM 1/10W 5% 0603 M55342K12B33J0MTSV

Description
RES 33ohm 1/10W 5% 0603
Request a Quote Datasheet
Description
RES 33ohm 1/10W 5% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/10W 5% 0603 - M55342K12B33J0MTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/10W 5% 0603
M55342K12B33J0MTSV
RES 33 OHM 1/10W 5% 0603 M55342K12B33J0MTSV
RES 33ohm 1/10W 5% 0603

RES 33ohm 1/10W 5% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B33J0MTSVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B33J0MTSVTR-ND
Chip Resistor - Surface Mount 764-M55342K12B33J0MTSVTR-ND
33 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

33 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B33J0MTSV 764-M55342K12B33J0MTSVTR-ND
Product Name RES 33 OHM 1/10W 5% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details