Vishay Precision Group Rcwpm-0603 33K 2% K M55342K12B33H0R Rsl Vishay M55342K12B33H0RUL

Description
RCWPM-0603 33K 2% K M55342K12B33H0R RSL
Description
RCWPM-0603 33K 2% K M55342K12B33H0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 33K 2% K M55342K12B33H0R Rsl Vishay - 22P7704 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 33K 2% K M55342K12B33H0R Rsl Vishay
22P7704
Rcwpm-0603 33K 2% K M55342K12B33H0R Rsl Vishay 22P7704
RCWPM-0603 33K 2% K M55342K12B33H0R RSL

RCWPM-0603 33K 2% K M55342K12B33H0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7704
Product Name Rcwpm-0603 33K 2% K M55342K12B33H0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details