Vishay Intertechnology, Inc. RES 33.2 OHM 1/10W 1% 0603 M55342K12B33D2RWSV

Description
RES 33.2ohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 33.2ohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/10W 1% 0603 - M55342K12B33D2RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/10W 1% 0603
M55342K12B33D2RWSV
RES 33.2 OHM 1/10W 1% 0603 M55342K12B33D2RWSV
RES 33.2ohm 1/10W 1% 0603

RES 33.2ohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B33D2RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B33D2RWSV-ND
Chip Resistor - Surface Mount 764-M55342K12B33D2RWSV-ND
33.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

33.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B33D2RWSV 764-M55342K12B33D2RWSV-ND
Product Name RES 33.2 OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details