Vishay Intertechnology, Inc. Res Thick Film 0603 33.2 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray M55342K12B33D2RWB

Description
Res Thick Film 0603 33.2 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 0603 33.2 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 33.2 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray - M55342K12B33D2RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 33.2 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
M55342K12B33D2RWB
Res Thick Film 0603 33.2 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray M55342K12B33D2RWB
Res Thick Film 0603 33.2 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 0603 33.2 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K12B33D2RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B33D2RWB-ND
Chip Resistor - Surface Mount 541-M55342K12B33D2RWB-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B33D2RWB 541-M55342K12B33D2RWB-ND
Product Name Res Thick Film 0603 33.2 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 100 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers