Vishay Precision Group Rcwpm-0603 324K 1% K M55342K12B324Er Tsl Vishay M55342K12B324ERWL

Description
RCWPM-0603 324K 1% K M55342K12B324ER TSL
Description
RCWPM-0603 324K 1% K M55342K12B324ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 324K 1% K M55342K12B324Er Tsl Vishay - 22P7688 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 324K 1% K M55342K12B324Er Tsl Vishay
22P7688
Rcwpm-0603 324K 1% K M55342K12B324Er Tsl Vishay 22P7688
RCWPM-0603 324K 1% K M55342K12B324ER TSL

RCWPM-0603 324K 1% K M55342K12B324ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7688
Product Name Rcwpm-0603 324K 1% K M55342K12B324Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details