Vishay Intertechnology, Inc. RES 30.1K OHM 1/10W 0.1% 0603 M55342K12B30B1RWS

Description
RES 30.1Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 30.1Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/10W 0.1% 0603 - M55342K12B30B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/10W 0.1% 0603
M55342K12B30B1RWS
RES 30.1K OHM 1/10W 0.1% 0603 M55342K12B30B1RWS
RES 30.1Kohm 1/10W 0.1% 0603

RES 30.1Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B30B1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B30B1RWS-ND
Chip Resistor - Surface Mount 764-M55342K12B30B1RWS-ND
30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342K 100Ppm 0603 30.1K 0.1% R Ws Vishay - 46P5059 - Newark, An Avnet Company
Chicago, IL, United States
M55342K 100Ppm 0603 30.1K 0.1% R Ws Vishay
46P5059
M55342K 100Ppm 0603 30.1K 0.1% R Ws Vishay 46P5059
M55342K 100PPM 0603 30.1K 0.1% R WS

M55342K 100PPM 0603 30.1K 0.1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342K12B30B1RWS 764-M55342K12B30B1RWS-ND 46P5059
Product Name RES 30.1K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount M55342K 100Ppm 0603 30.1K 0.1% R Ws Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD475JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details