Vishay Precision Group Res Thick Film 0603 301 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray M55342K12B301DRWB

Description
Res Thick Film 0603 301 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 0603 301 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 301 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray - M55342K12B301DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 301 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
M55342K12B301DRWB
Res Thick Film 0603 301 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray M55342K12B301DRWB
Res Thick Film 0603 301 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 0603 301 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K12B301DRWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B301DRWB-ND
Chip Resistor - Surface Mount 541-M55342K12B301DRWB-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet
Resistor,thick Film,301Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0603-Case,rm-Milstyle Vishay - 78M8448 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,301Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0603-Case,rm-Milstyle Vishay
78M8448
Resistor,thick Film,301Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0603-Case,rm-Milstyle Vishay 78M8448
Resistor,Thick Film,301Ohms,50WV,1+ /-% Tol,100ppm-TC,0603-C ase,RM-MilStyle

Resistor,Thick Film,301Ohms,50WV,1+/-% Tol,100ppm-TC,0603-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342K12B301DRWB 541-M55342K12B301DRWB-ND 78M8448
Product Name Res Thick Film 0603 301 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount Resistor,thick Film,301Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0603-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 100 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176764-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573158 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10000 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD133GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers