Vishay Intertechnology, Inc. Res Thick Film 0603 300K Ohm 5% 7/100W ¦100ppm/¦C 0.01% SMD Tray M55342K12B300KRWB

Description
Res Thick Film 0603 300K Ohm 5% 7/100W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thick Film 0603 300K Ohm 5% 7/100W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 300K Ohm 5% 7/100W ¦100ppm/¦C 0.01% SMD Tray - M55342K12B300KRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 300K Ohm 5% 7/100W ¦100ppm/¦C 0.01% SMD Tray
M55342K12B300KRWB
Res Thick Film 0603 300K Ohm 5% 7/100W ¦100ppm/¦C 0.01% SMD Tray M55342K12B300KRWB
Res Thick Film 0603 300K Ohm 5% 7/100W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 0603 300K Ohm 5% 7/100W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K12B300KRWB
Product Name Res Thick Film 0603 300K Ohm 5% 7/100W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details